EN
  • EN
  • DE

N74F194N

Part No N74F194N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 4-bit bidirectional universal shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229229-N74F194N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F194N CAD Model

Description

The N74F194N from NXP Semiconductors is a high-performance, 4-bit bidirectional universal shift register that operates as a versatile component in a wide array of digital systems. Designed to handle serial and parallel data transfer with ease, this IC is a perfect fit for applications requiring efficient data manipulation, such as in computational, control, and communication systems.

Key Features

  • 4-bit Serial/Parallel Data Handling: The N74F194N can manage both serial and parallel data inputs and outputs, offering flexibility in interfacing with different types of digital circuits.
  • Bi-directional Shift Capability: With the ability to shift data both left and right, this shift register provides enhanced data processing capabilities.
  • Multiple Modes of Operation: It supports various modes including Shift Left, Shift Right, Hold, and Parallel Load, enabling a wide range of applications.
  • High-Speed Operation: The device is designed for high-speed operation, making it suitable for systems that require fast data throughput.
  • Master Reset Function: The inclusion of a master reset function allows for the rapid clearing of the register, simplifying control logic and saving time in operations.
  • Output Capability: Standard outputs are available, making it easy to connect to other components within a system.
  • Power Consumption: The N74F194N is optimized for low power consumption, which is critical for energy-sensitive applications.

Applications

The N74F194N is versatile and can be used in a variety of applications, including:

  • Computer systems for data manipulation and storage
  • Control systems for sequencing and process control
  • Communication systems for data formatting and buffering
  • Industrial automation for data tracking and management

With its robust feature set and NXP's reputation for quality, the N74F194N is an excellent choice for designers looking to implement a reliable and efficient shift register in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to €1.2474
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to €0.1933
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to €38.7380
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to €0.4689
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to €0.7003
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to €0.1566
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to €0.1070
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to €0.3365
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to €0.2760

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess