EN
  • EN
  • DE

TPD6S300ARUKR

Part No TPD6S300ARUKR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description TPD6S300A USB TYPEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 8V
Technology Internal Switch
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number TPD6S300
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843794-TPD6S300ARUKR
Ultra Librarian 3D Model Ultra Librarian TPD6S300ARUKR CAD Model

Description

Description of Texas Instruments TPD6S300ARUKR

The Texas Instruments TPD6S300ARUKR is a highly integrated circuit designed for USB Type-C and USB Power Delivery (PD) protection. This advanced device is engineered to provide comprehensive protection for USB Type-C ports, which are increasingly used in a variety of consumer electronics, including smartphones, tablets, laptops, and other portable devices.

At the heart of the TPD6S300ARUKR's protection capabilities is its ability to safeguard against overvoltage, overcurrent, and electrostatic discharge (ESD) events. The device features six channels of IEC ESD protection, which is crucial for ensuring the longevity and reliability of USB Type-C connectors that are frequently plugged and unplugged.

In addition to ESD protection, the TPD6S300ARUKR also offers short-to-VBUS overvoltage protection (OVP) on CC1 and CC2 pins, which is essential for preventing damage to the USB controller and downstream circuitry in the event of a short circuit. This level of protection is vital for maintaining the integrity of the data connection and power delivery, which is a key feature of the USB Type-C standard.

Another significant feature of the TPD6S300ARUKR is its dead battery provision. This feature ensures that even when the device's battery is completely discharged, the USB Type-C port can still negotiate a power contract and safely charge the battery. This is particularly important for portable devices that rely on USB Type-C for charging.

The TPD6S300ARUKR is available in a small, space-saving RUK package, making it an ideal choice for compact electronic designs. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to incorporate USB Type-C protection in their projects.

Overall, the Texas Instruments TPD6S300ARUKR is a robust and reliable solution for protecting the next generation of USB interfaces. Its comprehensive protection features ensure that devices are safeguarded against a multitude of potential hazards, thereby enhancing the user experience by providing a safe and durable connection.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5424 $51.5280
200+ $0.5081 $101.6200
310+ $0.4909 $152.1790
440+ $0.4566 $200.9040
570+ $0.4395 $250.5150
715+ $0.4223 $301.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess