EN
  • EN
  • DE

DS1616K-000

Part No DS1616K-000
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL TEMP A/D DATA RECORDER / Temp Sensor Digital Serial (3-Wire)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Timing, Real Time Clock (RTC)
Utilized IC / Part DS1616
Supplied Contents Board(s)
Win Source Part Number 773046-DS1616K-000
Popularity Medium
Supply and Demand Status Limited
Family Name DS1615
Introduction Date October 19, 1999
Ultra Librarian 3D Model Ultra Librarian DS1616K-000 CAD Model

Description

Maxim Integrated DS1616K-000 Overview

The DS1616K-000 from Maxim Integrated is a high-performance, temperature-compensated crystal oscillator (TCXO) module designed for precision timing applications. This compact and robust component offers exceptional stability and accuracy, making it an ideal solution for telecommunications, networking, and other systems that require precise timekeeping.

Key Features

  • High Stability: The DS1616K-000 provides excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Temperature Compensation: With built-in temperature compensation, this TCXO maintains its accuracy even under varying temperature conditions, which is crucial for outdoor or fluctuating environments.
  • Low Power Consumption: It is designed to operate with minimal power draw, making it suitable for battery-powered devices or energy-efficient systems.
  • Compact Size: The small form factor of the DS1616K-000 allows for easy integration into space-constrained applications without sacrificing performance.
  • Voltage Control Option: This model includes a voltage control feature for fine-tuning the output frequency, providing additional flexibility for precise calibration.

Applications

The DS1616K-000 is versatile and can be used across a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Wireless communication systems
  • Global Positioning Systems (GPS)
  • Network synchronization
  • Industrial controls
  • Portable electronics

Technical Specifications

The technical specifications of the DS1616K-000 underscore its reliability and precision:

  • Frequency Range: The device supports a broad range of frequencies to cater to diverse application needs.
  • Supply Voltage: It operates at a standard voltage, compatible with most systems.
  • Output Type: The TCXO provides a stable and clean signal output that can be easily interfaced with other components in the system.
  • Package: Enclosed in a durable package, the DS1616K-000 is designed to withstand harsh conditions and provide long-term reliability.

With its combination of performance, stability, and versatility, the Maxim Integrated DS1616K-000 TCXO is an excellent choice for designers and engineers looking to enhance the accuracy and reliability of their timing-critical applications.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess