EN
  • EN
  • DE

TPD5S116YFFR

Part No TPD5S116YFFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 15DSBGA / Cell Phones, Media Players Interface 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Cell Phones, Media Players
Voltage - Supply 1.1V ~ 5.5V
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Mounting Type Surface Mount
Base Product Number TPD5S116
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 376081-TPD5S116YFFR
Ultra Librarian 3D Model Ultra Librarian TPD5S116YFFR CAD Model

Description

TPD5S116YFFR by Texas Instruments

The TPD5S116YFFR is a robust and versatile HDMI companion chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is specifically tailored to provide comprehensive ESD (Electrostatic Discharge) protection and signal conditioning for HDMI interfaces.

Key Features:

  • Advanced ESD Protection: The TPD5S116YFFR offers a high level of protection against ESD, safeguarding HDMI ports from electrostatic damage. It can withstand ESD strikes up to ±8 kV (Contact Discharge) and ±15 kV (Air-Gap Discharge) as per the IEC 61000-4-2 standard.
  • Signal Conditioning: This chip includes signal conditioning features that enhance signal integrity for high-speed HDMI data lines, ensuring clear and stable audio-visual experiences.
  • Back-Drive Protection: The device provides back-drive protection on all HDMI data lines, preventing damage to the internal circuitry from voltage applied to disconnected HDMI ports.
  • Low-Power Operation: Designed for efficiency, the TPD5S116YFFR operates with low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Small Form Factor: The chip comes in a compact YFFR package, which is ideal for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Wide Compatibility: It is compatible with HDMI 1.4 specifications and can be used in various applications that require HDMI connectivity, including consumer electronics, computing devices, and multimedia systems.

Applications:

The TPD5S116YFFR is suitable for a broad range of applications where HDMI interface protection is crucial. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Televisions and Monitors
  • Home Theater Systems
  • Gaming Consoles
  • Digital Signage and Video Walls

With its combination of ESD protection, signal conditioning, and low-power operation, the TPD5S116YFFR from Texas Instruments stands as a reliable solution for protecting and enhancing HDMI interfaces in a multitude of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6495 $57.7325
75+ $1.3535 $101.5125
115+ $1.3112 $150.7880
160+ $1.2689 $203.0240
205+ $1.2266 $251.4530
275+ $1.0997 $302.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess