EN
  • EN
  • DE

TPD4E6B06DPWR

Part No TPD4E6B06DPWR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 13VC 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (0.8x0.8)
Family Name TPD4E6B06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number TPD4E6B06DPWR-ND, -TPD4E6B06DPWR-NDR, 296-38346-6, -TPD4E6B06DPWRINACTIVE, 296-38346-2, 296-38346-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937239-TPD4E6B06DPWR
Ultra Librarian 3D Model Ultra Librarian TPD4E6B06DPWR CAD Model

Description

TPD4E6B06DPWR by Texas Instruments

The TPD4E6B06DPWR is a state-of-the-art quadruple ESD protection device designed and manufactured by Texas Instruments. This highly efficient component is engineered to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. It is an indispensable piece of technology that enhances the durability and reliability of electronic products by providing robust protection against the common threats posed by ESD.

Key Features

  • ESD Protection: The device offers an IEC 61000-4-2 (Level 4) ESD protection, ensuring that it can withstand ESD strikes up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge), providing peace of mind for designers and users alike.
  • Low Capacitance: With a low loading capacitance of 0.5 pF (typical), the TPD4E6B06DPWR is suitable for protecting high-speed data lines without significantly affecting signal integrity, making it ideal for high-speed applications such as USB 2.0, HDMI, and Ethernet.
  • Small Package Size: The device is available in a tiny 1.45 mm x 1 mm, 6-pin DPW package, which is highly space-efficient and perfect for compact electronic assemblies.
  • Wide Operating Range: It operates over a broad temperature range from –40°C to 85°C, ensuring reliable performance across various environments and application conditions.

Applications

The TPD4E6B06DPWR is versatile and can be used in a variety of applications that require ESD protection for high-speed data lines. These include:

  • Smartphones, Tablets, and Portable Electronics
  • USB Interfaces and Peripherals
  • HDMI Ports and High-Definition Multimedia Applications
  • Network Ports and Ethernet Applications
  • Notebooks, Desktops, and Servers

With its robust protection capabilities and compatibility with various high-speed interfaces, the TPD4E6B06DPWR from Texas Instruments is an optimal solution for designers looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3142 $50.2720
390+ $0.2578 $100.5420
605+ $0.2498 $151.1290
830+ $0.2417 $200.6110
1,070+ $0.2337 $250.0590
1,435+ $0.2095 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess