EN
  • EN
  • DE

SB007T03C-TB-E

Part No SB007T03C-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SBD SERIES 0.07A 30V / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 313456-SB007T03C-TB-E
Ultra Librarian 3D Model Ultra Librarian SB007T03C-TB-E CAD Model

Description

ON Semiconductor SB007T03C-TB-E Product Overview

The SB007T03C-TB-E is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide high-efficiency power management solutions for a wide range of applications. Its compact design and superior thermal performance make it an ideal choice for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The SB007T03C-TB-E features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its robust design, this diode is capable of handling high current, making it suitable for demanding applications.
  • Fast Switching Speed: The fast switching speed of the SB007T03C-TB-E minimizes losses during switching events, which is critical for power supply designs and high-frequency circuits.
  • Low Power Loss: High efficiency is achieved thanks to the diode's low power loss characteristics, which contribute to energy savings and improved overall system performance.
  • Thermal Stability: The device maintains its performance over a broad temperature range, ensuring reliability and longevity in various operating conditions.

Applications

The SB007T03C-TB-E is versatile and can be used in multiple applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Portable Devices
  • High-frequency Inverters
  • Telecommunications Equipment

Package and Quality

ON Semiconductor's SB007T03C-TB-E comes in a robust package that is designed to optimize board space without compromising performance. The product adheres to high-quality standards, ensuring that it meets the stringent requirements of the industry for reliability and durability.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the SB007T03C-TB-E complies with RoHS directives, making it a lead-free and environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

In conclusion, the SB007T03C-TB-E from ON Semiconductor is a powerful and efficient Schottky Barrier Diode that offers designers a perfect blend of performance, reliability, and eco-friendliness for a multitude of electronic applications.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,795 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess