EN
  • EN
  • DE

ACPL-054L

Part No ACPL-054L
Manufacturer Broadcom Limited
Catalog Hard To Find
Description Low Power, 1 MBd Digital Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1135310-ACPL-054L
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-054L CAD Model

Description

The ACPL-054L is a digital optocoupler manufactured by Broadcom Limited. An optocoupler (also known as an optoisolator) is a component that transfers electrical signals between two isolated circuits by using light. This isolation is crucial for preventing ground loops and protecting sensitive circuitry from high voltage transients. The ACPL-054L is designed to provide reliable and high-performance isolation in various applications.

Applications

  • Industrial automation systems for isolating control signals.
  • Power supplies for isolating the primary and secondary sides.
  • Motor control circuits for isolating the microcontroller from the high-power motor drive.
  • Data communication systems for isolating data lines.
  • Medical equipment for patient safety isolation.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High Speed: Supports high data rates for fast signal transmission.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Low Input Current: Reduces power consumption and minimizes loading on the input circuit.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.

Benefits

  • Enhanced Safety: Protects sensitive circuitry and personnel from high voltage hazards.
  • Improved Signal Integrity: Reduces noise and interference for reliable data transmission.
  • Elimination of Ground Loops: Prevents unwanted currents and voltage fluctuations.
  • Increased System Reliability: Minimizes the risk of failures due to electrical transients.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.

The ACPL-054L's technical specifications include the isolation voltage, current transfer ratio (CTR), input forward voltage, and output voltage. It is a single-channel optocoupler typically housed in a small outline package (SOP). Proper biasing and external components (e.g., resistors) are required for optimal performance. Refer to the Broadcom datasheet for detailed specifications, application notes, and recommended circuit configurations. Ensure that the optocoupler is operated within its specified voltage and current limits to prevent damage. Compliance with safety standards such as UL, CSA, and VDE should also be verified.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess