EN
  • EN
  • DE

TPS92314DR

Part No TPS92314DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Off-Line Primary Side Sensing Controller with PFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273720-TPS92314DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92314DR CAD Model

Description

The TPS92314DR, crafted by the renowned Texas Instruments, is a cutting-edge lighting management IC that stands out in the realm of power solutions for LED lighting applications. This sophisticated device is designed to cater to a wide array of lighting fixtures, including residential, commercial, and industrial environments.

Key Features:

  • High Efficiency: The TPS92314DR boasts an impressive efficiency level that reduces energy consumption and heat generation, leading to longer LED life and lower costs.
  • Flexibility: This versatile IC supports a variety of LED configurations and can be used in both isolated and non-isolated designs, offering designers the flexibility to create tailored lighting solutions.
  • Advanced Dimming: It features sophisticated dimming capabilities, including compatibility with both analog and PWM dimming, allowing for smooth and flicker-free light level adjustments.
  • Thermal Protection: The built-in thermal shutdown function ensures the protection of the IC and the lighting system, preventing damage from overheating.
  • Power Factor Correction: With an integrated PFC function, the TPS92314DR helps in achieving a high power factor, which is beneficial for energy savings and meeting regulatory requirements.

Applications:

The TPS92314DR is ideal for a variety of lighting applications such as:

  • LED Lamps and Bulbs
  • Downlights
  • Ceiling Lights
  • Wall Sconces
  • Outdoor Lighting
  • Emergency Lighting Systems

Technical Specifications:

The device comes in a compact SOP package, ensuring a minimal footprint on the PCB. It operates over a wide input voltage range, accommodating various power supplies and lighting conditions. The TPS92314DR also integrates multiple protection features, including overvoltage, overcurrent, and short-circuit protection, providing a reliable and robust solution for LED lighting systems.

With its combination of efficiency, flexibility, and advanced features, the TPS92314DR from Texas Instruments is an excellent choice for manufacturers and designers looking to enhance their LED lighting products with a high-performance, feature-rich driver IC.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0519 $52.5950
120+ $0.8631 $103.5720
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7822 $250.3040
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,404 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess