EN
  • EN
  • DE

TXS0206YFPR

Part No TXS0206YFPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANS MMC,SD TXRX 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.1V to 3.6V
Output Type Open Drain
Data Rate 60Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 20-DSBGA (1.96x1.56)
Win Source Part Number 035497-TXS0206YFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS0206YFPR CAD Model

Description

Introducing the Texas Instruments TXS0206YFPR

The Texas Instruments TXS0206YFPR is a versatile, bidirectional voltage-level translator specifically designed for multi-voltage digital system applications. This robust device enables seamless translation between different logic levels ranging from 1.65V to 5.5V, making it an ideal choice for interfacing devices operating at different voltage domains within a system.

Encased in a compact 20-pin YFP (DSBGA) package, the TXS0206YFPR is engineered to facilitate the bidirectional transfer of data between high-speed and low-speed computer buses. Its compatibility with the I2C-bus specification ensures that it can be used in a wide array of applications, including but not limited to, mobile phones, personal digital assistants (PDAs), and other portable electronic devices.

The device is characterized by its low on-state resistance, which allows for minimal signal distortion, and its low power consumption makes it suitable for battery-operated equipment. The TXS0206YFPR also boasts an auto-direction sensing feature that eliminates the need for a direction control signal, streamlining the design process and reducing the complexity of the system's interface.

For enhanced data integrity, the TXS0206YFPR is equipped with integrated pull-up and pull-down resistors on the I/O lines, ensuring that the lines are not left floating at any point. This feature is particularly useful in open-drain and push-pull applications. Additionally, the device's 8-bit bidirectional data bus is capable of handling data rates up to 24 Mbps, making it suitable for high-speed data transfer requirements.

With its ESD protection exceeding JESD 22, the TXS0206YFPR ensures that sensitive electronic components are shielded from electrostatic discharges during handling or operation. This protection, along with the device's operational temperature range of -40°C to 85°C, ensures reliability and longevity in a variety of environments and applications.

Overall, the Texas Instruments TXS0206YFPR is a high-performance solution for systems that require reliable voltage-level translation. Its ease of use, combined with its advanced features, makes it an essential component for designers looking to bridge the gap between different logic levels in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3382 $53.5280
95+ $1.0980 $104.3100
145+ $1.0637 $154.2365
195+ $1.0294 $200.7330
255+ $0.9951 $253.7505
340+ $0.8921 $303.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess