EN
  • EN
  • DE

TPD1S414YZR

Part No TPD1S414YZR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB CHARGER OVP 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 30V (Max)
Rds On (Typ) 39 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA
Win Source Part Number 1111155-TPD1S414YZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD1S414YZR CAD Model

Description

The TPD1S414YZR is a highly integrated protection solution from Texas Instruments, designed to safeguard sensitive electronic components from static discharge and overvoltage conditions. This single-channel transient voltage suppressor (TVS) diode array is specifically engineered to provide robust protection for portable devices such as smartphones, tablets, and other compact electronics.

Key Features

  • Integrated Protection: The device incorporates both ESD protection and overvoltage protection (OVP) in a single, compact package, ensuring comprehensive safeguarding of critical circuits.
  • Low Capacitance: With a low loading capacitance, the TPD1S414YZR is ideal for protecting high-speed data lines without compromising signal integrity.
  • Wide Voltage Range: It supports a broad range of operating voltages, making it versatile for various applications.
  • High ESD Rating: The device offers excellent ESD protection, withstanding electrostatic discharges in accordance with the IEC 61000-4-2 standard.
  • Small Footprint: The tiny leadless package (YZR) is space-efficient, perfect for designs where PCB real estate is at a premium.

Applications

The TPD1S414YZR is suitable for a diverse array of applications where sensitive electronics require reliable protection. Common use cases include:

  • USB interfaces
  • Audio ports
  • Portable consumer electronics
  • Mobile handsets
  • Power supply protection

Technical Specifications

The TPD1S414YZR boasts impressive technical specifications, including:

  • 1 Channel of ESD protection
  • Integrated overvoltage protection
  • Low dynamic resistance
  • Small 1.45mm x 1.00mm x 0.50mm DSBGA package
  • Operating temperature range: -40°C to 85°C

With its advanced protection features, the TPD1S414YZR from Texas Instruments is a must-have for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6990 $52.4250
175+ $0.5736 $100.3800
270+ $0.5556 $150.0120
375+ $0.5377 $201.6375
485+ $0.5198 $252.1030
645+ $0.4660 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess