ON Semiconductor NL17SZ125DFT1G: High-Performance Non-Inverting Buffer
The NL17SZ125DFT1G is a high-quality non-inverting buffer designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This device is part of the high-speed CMOS logic family and is crafted to meet the rigorous demands of modern electronic circuits. It offers a perfect solution for driving heavy loads, interfacing between different logic families, and buffering high-speed signals.
Key Features
- Logic Type: Non-Inverting Buffer
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and providing design flexibility.
- High-Speed Performance: The buffer is optimized for high-speed signal processing, making it an ideal choice for high-frequency applications.
- Low Power Consumption: Designed with power efficiency in mind, the NL17SZ125DFT1G consumes minimal power, making it suitable for battery-powered devices.
- Drive Capability: Capable of driving 24mA at 3.3V, it can easily drive larger loads or multiple inputs without signal degradation.
- Package: The device comes in a compact SC-88A (SOT-353) package, which is ideal for space-constrained applications.
- Operating Temperature Range: It can operate over a broad temperature range from -55°C to +125°C, ensuring reliability in extreme conditions.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device from static damage during handling and operation.
Applications
The NL17SZ125DFT1G is versatile and can be used in a wide array of applications, including but not limited to:
- Signal buffering in communication systems
- Logic level translation between different operating voltages
- Driving heavy loads in industrial controls
- Interface for microcontrollers and digital ICs
- Portable electronics where power efficiency is crucial
In summary, the ON Semiconductor NL17SZ125DFT1G non-inverting buffer is a robust and reliable component that offers excellent performance for a wide range of electronic applications. Its compatibility with different voltage levels, high drive capability, and low power consumption make it an essential building block in digital logic circuits.