EN
  • EN
  • DE

SZMMSZ36T1G

Part No SZMMSZ36T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Zener Diode 36 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ36T1GOSDKR, SZMMSZ36T1GOSTR, SZMMSZ36T1G-ND, SZMMSZ36T1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898811-SZMMSZ36T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ36T1G CAD Model

Description

The ON Semiconductor SZMMSZ36T1G is a high-quality Zener voltage regulator diode, designed to offer excellent stability and reliability for voltage regulation applications. This surface-mount device is part of ON Semiconductor's expansive Zener diode product line, which is renowned for its high performance and dependability.

Key Features

  • Nominal Zener Voltage: 36V
  • Power Dissipation: 500mW, which allows for a moderate power rating suitable for a variety of electronic circuits.
  • Package: SOD-123, a small and compact package that is ideal for space-constrained applications.
  • Standard Zener Breakdown Voltage Range: 2.4V to 39V, providing a wide range of voltage regulation options.
  • Tolerance: ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Operating Temperature Range: -55°C to +150°C, suitable for use in extreme environmental conditions.

Applications

The SZMMSZ36T1G is versatile and can be used in various electronic applications including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Computers and servers
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SZMMSZ36T1G is no exception, with its robust design and stringent quality control processes ensuring that it performs consistently across a range of conditions. Whether for commercial, industrial, or high-reliability applications, this Zener diode is an excellent choice for designers seeking a dependable voltage regulation solution.

Environmental Compliance

The SZMMSZ36T1G is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This commitment ensures that the product is suitable for use in eco-friendly applications and helps to reduce the ecological footprint of electronic devices.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0960 $50.4000
1,270+ $0.0788 $100.0760
1,970+ $0.0763 $150.3110
2,710+ $0.0739 $200.2690
3,505+ $0.0714 $250.2570
4,690+ $0.0640 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess