EN
  • EN
  • DE

TPD12S015YFFR

Part No TPD12S015YFFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI ESD PROT 28DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 1.1 V to 3.6 V, 2.3 V to 5.5 V
Case / Package 28-DSBGA (2.79x1.59)
Mounting Surface Mount
Win Source Part Number 033537-TPD12S015YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD12S015YFFR CAD Model

Description

The TPD12S015YFFR is a highly-integrated device designed by Texas Instruments to serve as the ultimate HDMI companion chip for portable electronics such as smartphones, tablets, digital cameras, and other audio-visual devices that require high-definition multimedia interface capabilities. This advanced chip is engineered to provide a comprehensive solution for HDMI interface protection and signal conditioning.

Key Features

  • Integrated HDMI Interface Protection: The TPD12S015YFFR offers robust electrostatic discharge (ESD) protection for HDMI high-speed interfaces, ensuring the longevity and reliability of consumer electronics that utilize HDMI connectivity.
  • High-Resolution Support: This chip supports the full range of HDMI 1.4 data rates, making it capable of handling high-definition video and audio signals, including 4K resolution and 3D video.
  • Low Power Consumption: Designed with power efficiency in mind, the TPD12S015YFFR operates with minimal power draw, which is critical for battery-powered devices.
  • Audio Return Channel (ARC): The inclusion of an ARC feature allows for the reduction of cable requirements, simplifying the user experience by enabling a single HDMI cable to carry both audio and video signals.

Integration Benefits

The TPD12S015YFFR integrates multiple functions that typically require separate components, including a level shifter, a de-bounce circuit, and a backdrive protection circuit. This integration helps to reduce board space, system complexity, and overall cost of the end product.

Package and Availability

Encased in a space-saving 40-DSBGA package, the TPD12S015YFFR is designed for compact applications where space is at a premium. Texas Instruments provides this chip in tape and reel packaging, facilitating easy integration into manufacturing processes for high-volume production.

Applications

With its versatile feature set, the TPD12S015YFFR is suitable for a wide array of applications. It is particularly well-suited for portable devices that require a reliable and high-quality HDMI interface. This includes but is not limited to smartphones, tablets, digital cameras, video camcorders, and portable media players.

Conclusion

The TPD12S015YFFR from Texas Instruments represents a state-of-the-art solution for HDMI signal management and protection, offering manufacturers a compact, power-efficient, and cost-effective option for enhancing their multimedia products with high-definition capabilities.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8328 $54.1320
150+ $0.6834 $102.5100
230+ $0.6620 $152.2600
315+ $0.6407 $201.8205
405+ $0.6193 $250.8165
545+ $0.5552 $302.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess