EN
  • EN
  • DE

MOC3061X

Part No MOC3061X
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Description OPTICALLY COUPLED BILATERAL SWITCH LIGHT ACTIVATED ZERO VOLTAGE CROSSING TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831354-MOC3061X
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 15mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency UL, VDE
Ultra Librarian 3D Model Ultra Librarian MOC3061X CAD Model

Description

The MOC3061X is a zero-cross optoisolator triac driver, commonly utilized to isolate low-voltage control circuits from high-voltage AC power lines. Manufactured by Isocom Components, it's engineered to provide safe and efficient switching of AC loads in a variety of industrial and commercial applications. It combines an infrared emitting diode (IRED) and a silicon bilateral switch (triac) within a single package.

Applications

  • Solid-State Relays (SSRs): Used to drive triacs in SSRs, enabling isolated switching of AC loads.
  • Industrial Control Systems: Provides isolated control of AC-powered machinery and equipment.
  • Lighting Control: Enables dimming and on/off control of lighting circuits while maintaining electrical isolation.
  • Motor Control: Used for isolated triggering of triacs in motor speed control applications.
  • Appliance Control: Integrated into appliances for safe and isolated control of AC components.

Features

  • Zero-Crossing Detection: Switches the load at or near the zero-voltage point of the AC cycle, minimizing electromagnetic interference (EMI).
  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Low Input Trigger Current: Requires minimal input current to activate the triac driver, ensuring compatibility with a wide range of control circuits.
  • High Blocking Voltage: Designed to withstand high voltage levels in the off-state.
  • Compact Package: Typically comes in a DIP or SMD package for ease of integration into circuit boards.

Benefits

  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference, improving system performance.
  • Enhanced Safety: Electrical isolation protects sensitive control circuits from high-voltage AC power lines.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Simplifies the design of AC load control circuits by providing a direct interface between logic-level controls and AC loads.
  • Extended Load Lifespan: Reduces stress on the load by switching at the zero-crossing point, prolonging the operational life of connected equipment.

Additional Details

The MOC3061X generally features an isolation voltage of 5 kV or higher and requires a trigger current in the range of 5 to 15 mA. Its zero-crossing detection circuit ensures the triac is switched on when the AC voltage is close to zero, minimizing noise and harmonics. It is typically housed in a 6-pin DIP package, allowing for easy integration into PCB designs. This optoisolator consists of an infrared LED and a triac driver, which together facilitate isolated AC switching. It is frequently paired with an external triac to manage higher current loads. Careful consideration must be given to parameters such as on-state current and blocking voltage to ensure compatibility with the specific application's requirements. It's compliance with safety standards adds to its appeal for use in diverse industrial and commercial contexts.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess