Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Platform Arduino
Type Power Management
Utilized IC / Part MAX5969
Contents Board(s)
Base Product Number MAXSHLD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348742-MAXSHLD0003#
Ultra Librarian 3D Model Ultra Librarian MAXSHLD0003# CAD Model

Description

MAXSHLD0003# ESD Protection Device

The MAXSHLD0003# from Maxim Integrated is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines and communication interfaces from harmful ESD strikes. This essential component is crucial for maintaining the integrity and longevity of sensitive electronic equipment.

Key Features

  • High ESD Protection: Withstands ESD strikes up to the IEC 61000-4-2 standard, ensuring robust protection for your devices.
  • Low Capacitance: The device features ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Fast Response Time: The MAXSHLD0003# reacts swiftly to transient voltage spikes, providing immediate protection upon detection of an ESD event.
  • Compact Form Factor: Its small package size allows for easy integration into existing designs without requiring significant board space.

Applications

This ESD protection device is suitable for a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • High-speed data lines in consumer electronics
  • Telecommunications equipment

Technical Specifications

Parameter Value ESD Protection Level IEC 61000-4-2 Standard Capacitance Ultra-Low Package Compact Size

The MAXSHLD0003# is a reliable and high-performance solution from Maxim Integrated, ensuring the safety and performance of your electronic devices against ESD events. By incorporating this ESD protection device into your design, you can significantly enhance the durability and reliability of your product.

You May Also Be Interested in

Holtek
DTMF Generators
Need more? Email Us
ECAD model for HT9200
TE Connectivity
2331211-3
Need more? Email Us
ECAD model for 2331211-3
Analog Devices Inc.
BUCK BASICS LAB COMPANION MODULE / LT1054 Power Supply Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for ADALM-BUCK-ARDZ
Adafruit Industries LLC
INFINEON TRUST M STEMMA QT QWIIC
Need more? Email Us
ECAD model for 4351
Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
MikroElektronika
SRAM CLICK
Need more? Email Us
ECAD model for MIKROE-1902
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
ECAD model for MIKROE-1489
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
ECAD model for 4627
196
Adafruit Industries LLC
PROTO-SCREWSHIELD WINGSHIELD R3
Need more? Email Us
ECAD model for 196

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention