EN
  • EN
  • DE

TPA6160A2AYFFT

Part No TPA6160A2AYFFT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840827-TPA6160A2AYFFT
Ultra Librarian 3D Model Ultra Librarian TPA6160A2AYFFT CAD Model

Description

The TPA6160A2AYFFT is a high-fidelity audio amplifier designed by Texas Instruments, renowned for its exceptional sound quality and performance. This integrated circuit is part of TI's extensive range of audio products and is specifically engineered to provide a pristine audio amplification solution for a variety of applications.

Key Features

  • High-Quality Audio Performance: With its advanced design, the TPA6160A2AYFFT delivers crystal-clear audio, ensuring an immersive listening experience for end-users.
  • Low Distortion: The device boasts a low Total Harmonic Distortion plus Noise (THD+N) level, which minimizes unwanted noise and ensures the audio output remains true to the original recording.
  • High Signal-to-Noise Ratio (SNR): A high SNR means that the amplifier can produce a clean and powerful sound even at higher volumes, without the interference of background noise.
  • Efficient Power Consumption: Texas Instruments has designed the TPA6160A2AYFFT to be power-efficient, making it suitable for portable and battery-powered devices where energy conservation is critical.
  • Compact Form Factor: The small footprint of the device allows it to be easily integrated into space-constrained designs, without compromising on performance.

Applications

The versatility of the TPA6160A2AYFFT makes it an ideal choice for a wide range of applications, including:

  • High-end audio equipment
  • Headphone amplifiers
  • Home theater systems
  • Professional audio workstations
  • Portable audio devices

Technical Specifications

Some of the technical specifications of the TPA6160A2AYFFT include:

  • Supply Voltage Range: 2.5V to 5.5V
  • Output Power: Capable of driving 25mW into 32Ω
  • Package: The device is offered in a 20-DSBGA package, ensuring minimal space usage on the PCB.

Overall, the TPA6160A2AYFFT from Texas Instruments stands out as a superior audio amplifier, perfect for high-quality audio applications where performance and power efficiency are paramount. Its technical prowess and flexibility make it a top choice for audio designers and enthusiasts alike.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess