EN
  • EN
  • DE

TPA6102A2DGK

Part No TPA6102A2DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 50MW 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TPA6102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TPA6102A2DGKG4, TPA6102A2DGKG4-ND
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937217-TPA6102A2DGK
Ultra Librarian 3D Model Ultra Librarian TPA6102A2DGK CAD Model

Description

The TPA6102A2DGK is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, power-efficient amplifier is part of TI's extensive range of audio ICs, catering to the needs of high-quality audio reproduction in various consumer electronics.

Key Features

  • Output Power: Capable of delivering 50 mW per channel into a 16-Ohm load, the TPA6102A2DGK ensures a robust sound output for its size.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 98 dB, this amplifier provides clear, noise-free audio, which is essential for high-quality sound reproduction.
  • Efficiency: The device operates with a high level of efficiency, minimizing power loss and ensuring longer battery life in portable applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in various electronic devices.
  • Form Factor: The TPA6102A2DGK comes in a compact MSOP PowerPAD package, which is ideal for space-constrained applications.

Applications

Thanks to its low voltage operation and high-quality output, the TPA6102A2DGK is suitable for a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices

Product Advantages

Integrating the TPA6102A2DGK into audio systems offers several advantages. Its low THD+N (Total Harmonic Distortion + Noise) ensures minimal audio distortion, while the built-in thermal and short-circuit protection features enhance the reliability and longevity of the device. Additionally, the amplifier's MSOP PowerPAD package is designed for improved thermal performance, allowing the device to maintain optimal operating temperatures.

Conclusion

The TPA6102A2DGK from Texas Instruments stands out as an efficient, high-performance audio amplifier that meets the stringent requirements of modern portable audio devices. Its combination of power, clarity, and compact design make it an excellent choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess