EN
  • EN
  • DE

MSP430F5338IPZR

Part No MSP430F5338IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series MSP430F5338
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813468-MSP430F5338IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5338IPZR CAD Model

Description

The MSP430F5338IPZR from Texas Instruments is a highly integrated, low-power microcontroller designed for a multitude of embedded applications. As part of the MSP430 family, this device boasts a powerful 16-bit RISC CPU, versatile clock system, and a range of integrated peripherals that make it ideal for applications such as industrial control systems, wireless networking, smart energy management, and portable medical devices.

Key Features:

  • Low Power Consumption: The MSP430F5338IPZR excels in power-sensitive applications with its ultra-low power consumption modes, including an active mode (AM) where the device can operate at 1.6V up to 25 MHz, and several low-power modes like standby (LPM3) with real-time clock operation.
  • High-Performance CPU: The 16-bit RISC architecture allows for efficient processing with a maximum CPU speed of 25 MHz, ensuring swift task execution and response times.
  • Memory: Equipped with a robust memory architecture, it features up to 256KB of flash memory and 18KB of RAM, providing ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: A comprehensive set of peripherals, including a 12-bit analog-to-digital converter (ADC), multiple timers, and serial communication modules (USART, SPI, I2C), enhances the microcontroller's versatility in handling various tasks.
  • Flexible Power Management: The integrated digital controlled oscillator (DCO) allows for a stable clock source that can be dynamically adjusted over a wide frequency range, aiding in power management and system optimization.
  • Package and Temperature: The MSP430F5338IPZR comes in a 100-pin LQFP (Low-profile Quad Flat Package) and is specified for a temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions.

With its integration of a powerful CPU, rich set of peripherals, and optimized power management, the MSP430F5338IPZR microcontroller is an excellent choice for developers looking to create sophisticated, energy-efficient applications.

Applications:

  • Industrial Automation
  • Wireless Sensor Networks
  • Smart Grid Infrastructure
  • Portable Medical Devices
  • Home Automation Systems

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9266 $59.6330
11+ $9.7859 $107.6449
16+ $9.4801 $151.6816
22+ $9.1743 $201.8346
29+ $8.8685 $257.1865
38+ $7.9511 $302.1418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,728 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess