EN
  • EN
  • DE

DS1306EN+T&R

Part No DS1306EN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 96byte Clock/Calendar/Alarm 20-Pin TSSOP T/R / IC RTC CLK/CALENDAR SPI 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 25.3μA to 81μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 014684-DS1306EN+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS1306
Introduction Date July 09, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS1306EN+T&R CAD Model

Description

Maxim Integrated's DS1306EN+T&R Real-Time Clock

The DS1306EN+T&R is a high-quality real-time clock (RTC) component manufactured by Maxim Integrated, designed to provide precise time and date tracking for a wide array of electronic applications. This RTC is particularly well-suited for systems that require reliable timekeeping, even in the absence of power, thanks to its built-in battery backup capabilities.

At its core, the DS1306EN+T&R features a serial real-time clock, which uses a low-power, full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This additional memory can be used for storage of critical data that must be preserved during power loss. The clock/calendar functionality provides seconds, minutes, hours, day, date, month, and year information, with the added benefit of automatic leap year compensation valid up to the year 2100.

One of the standout features of this RTC is its dual programmable time-of-day alarms and a programmable square-wave output, which adds versatility to its applications. These features allow designers to implement functions such as scheduled wake-up events or periodic system checks without the need for continuous processor intervention, thereby reducing overall power consumption.

The DS1306EN+T&R communicates with a microprocessor via a simple serial interface. Its SPI or 3-wire interface ensures easy integration into existing designs, making it a convenient choice for systems that require a minimal number of I/O lines for communication with the RTC.

This component is designed to operate over the industrial temperature range of -40°C to +85°C and is available in a 16-pin SO (300-mil) package. The "T&R" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Maxim Integrated's commitment to quality ensures that the DS1306EN+T&R RTC provides long-term reliability and precision, making it an excellent choice for applications in data loggers, industrial control systems, medical devices, and any other systems where accurate timekeeping is crucial.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to consult the datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6491 $50.3329
47+ $2.1736 $102.1592
72+ $2.1057 $151.6104
99+ $2.0377 $201.7323
127+ $1.9698 $250.1646
170+ $1.7661 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess