EN
  • EN
  • DE

MAX9679BETG+

Part No MAX9679BETG+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC PROGR REFERENCE OLTAGE 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Gamma Reference
Applications Video Display
Control Interface I²C
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX9679
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707467-MAX9679BETG+
Ultra Librarian 3D Model Ultra Librarian MAX9679BETG+ CAD Model

Description

Product Overview: MAX9679BETG+ from Maxim Integrated

The MAX9679BETG+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is tailored for advanced video display applications, offering a robust feature set that makes it ideal for a wide range of uses, from automotive displays to industrial monitors.

At the heart of the MAX9679BETG+ is its capability to extend the reach of digital video interfaces while maintaining signal integrity and clarity. It achieves this through advanced signal conditioning, which includes features like programmable gain, pre-emphasis, and equalization. These features help to combat signal degradation that can occur over long cable distances or through noisy environments, ensuring that the video output remains crisp and clear.

The MAX9679BETG+ supports a variety of video interfaces, including LVDS (Low Voltage Differential Signaling) and other high-speed serial interfaces, making it incredibly versatile. Its high level of integration allows it to reduce the number of components required in a video display system, which can lead to cost savings and a simplified design process for engineers.

Designed with reliability in mind, the MAX9679BETG+ operates over a wide temperature range, making it suitable for use in harsh environments where temperature fluctuations are common. This durability, combined with its advanced features, positions the MAX9679BETG+ as an excellent choice for demanding applications where performance and reliability cannot be compromised.

Maxim Integrated has equipped the MAX9679BETG+ with a compact, thermally efficient TQFN package, which not only saves space on the printed circuit board but also aids in heat dissipation, ensuring stable operation over extended periods. This compact footprint is particularly beneficial in applications where board space is at a premium.

In summary, the MAX9679BETG+ from Maxim Integrated is an exceptional choice for designers looking to enhance their video display systems with a high-performance, reliable, and versatile integrated circuit. Its advanced signal conditioning, support for multiple video interfaces, and robust design make it an indispensable component in the creation of superior video display solutions.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5689 $59.9823
17+ $7.0305 $119.5185
26+ $6.8110 $177.0860
36+ $6.5916 $237.2976
46+ $6.3721 $293.1166
61+ $5.7126 $348.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess