EN
  • EN
  • DE

TPA3130D2DAPR

Part No TPA3130D2DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 50W Class-D 32-Pin HTSSOP EP T/R / IC AMP AUD PWR 15W STER 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 033475-TPA3130D2DAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPA3130D2
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3130D2DAPR CAD Model

Description

Product Overview: Texas Instruments TPA3130D2DAPR

The Texas Instruments TPA3130D2DAPR is a highly efficient Class D audio amplifier designed to deliver premium sound quality for a wide range of consumer electronics. This powerful component is capable of driving stereo speakers with up to 15 Watts per channel into an 8-ohm load, and it operates with an impressive 90% efficiency under typical conditions, ensuring minimal heat generation and reduced energy consumption.

Key Features

  • Output Power: Delivers up to 15W per channel into 8Ω speakers with less than 10% THD+N or 10W into 8Ω with less than 1% THD+N.
  • Audio Quality: Offers high-quality sound with a Signal-to-Noise Ratio (SNR) of 90dB and features a low idle power loss.
  • Efficiency: Boasts an advanced Class D operation with greater than 90% power efficiency, coupled with a low idle loss to provide excellent thermal performance.
  • Advanced Modulation: Utilizes a flexible PVDD to GND modulation scheme to reduce EMI and to avoid AM radio band interference.
  • Protection Features: Includes over-current, over-temperature, and under-voltage protection to ensure safe and reliable operation under various conditions.

Applications

The TPA3130D2DAPR is suitable for a variety of applications where high-quality audio amplification is required. It is ideal for:

  • Wireless and Bluetooth speakers
  • Soundbars and LCD TVs
  • Portable audio docks
  • Home theater systems
  • PC audio systems

Technical Specifications

The amplifier is designed to work with a supply voltage range of 4.5V to 26V, making it versatile for use in both portable and stationary audio devices. It supports BTL (Bridge-Tied Load) configuration to maximize output power without the need for output coupling capacitors, inductors, or halving the supply voltage.

Conclusion

The Texas Instruments TPA3130D2DAPR stands out as a top-tier audio solution for manufacturers and designers who demand high efficiency, superior sound quality, and reliable performance. Its integration of advanced protection features and exceptional efficiency make it a smart choice for the next generation of audio electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9500 $52.2500
130+ $0.7795 $101.3350
200+ $0.7551 $151.0200
275+ $0.7308 $200.9700
355+ $0.7064 $250.7720
475+ $0.6333 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess