EN
  • EN
  • DE

TPA3130D2DAP

Part No TPA3130D2DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 15W 32HTSSOP / 15W,30W,50W Filter-Free Class-D Stereo Amplifier Family with AM Avoidance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 15W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Part Number Series TPA3130
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804662-TPA3130D2DAP
Ultra Librarian 3D Model Ultra Librarian TPA3130D2DAP CAD Model

Description

Introducing the TPA3130D2DAP from Texas Instruments

The TPA3130D2DAP is a sophisticated audio amplifier integrated circuit (IC) brought to you by Texas Instruments, a leader in semiconductor solutions. This high-performance chip is designed to provide efficient, high-quality audio amplification with minimal power loss, making it an ideal choice for a wide range of audio applications.

Key Features

  • Efficient Class D Operation: The TPA3130D2DAP operates as a Class D amplifier, which ensures high efficiency, typically above 90%, reducing heat dissipation and power consumption significantly compared to traditional amplifiers.
  • Advanced Sound Quality: Despite its efficiency, there's no compromise on sound quality. This IC delivers a crisp, clear audio experience with low distortion levels, ensuring a high-fidelity output that can satisfy audiophiles.
  • Power Output: It is capable of delivering up to 15W into an 8-ohm load or 30W into a 4-ohm load per channel in stereo configuration, providing ample power for a variety of audio setups.
  • Multiple Sound Enhancements: The TPA3130D2DAP includes features such as gain control, advanced modulation techniques, and a filter-free design that can drive speakers directly, reducing the need for external components.
  • Thermal and Short-Circuit Protection: With built-in protection mechanisms, the IC ensures reliability and longevity, safeguarding your audio equipment from potential damage due to overheating or short circuits.
  • Flexible Power Supply: The device can operate across a wide supply voltage range from 4.5V to 26V, accommodating various power sources and applications.
  • Space-Saving Design: Housed in a compact 32-pin HTSSOP package, the TPA3130D2DAP allows for space-efficient designs, making it perfect for portable and space-constrained applications.

Applications

The TPA3130D2DAP is versatile and can be used in a variety of audio applications. It's particularly well-suited for:

  • Wireless and Bluetooth speakers
  • Soundbars and TV audio systems
  • Residential audio systems
  • Portable audio devices

Whether you're an audio enthusiast looking to build a high-quality sound system or a manufacturer seeking an efficient amplifier solution, the TPA3130D2DAP from Texas Instruments is a reliable and performance-driven choice that won't disappoint.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8195 $53.2675
150+ $0.6725 $100.8750
235+ $0.6514 $153.0790
320+ $0.6304 $201.7280
415+ $0.6094 $252.9010
550+ $0.5464 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess