EN
  • EN
  • DE

W9864G2EH-7

Part No W9864G2EH-7
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410538-W9864G2EH-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9864G2EH-7 CAD Model

Description

The W9864G2EH-7 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. This SDRAM is designed for high-performance memory applications that require significant storage capacity and fast data access speeds.

Applications:

  • Gaming consoles
  • Graphics cards
  • Networking devices
  • Consumer electronics
  • Industrial control systems

Features:

  • 512Mbit (32Meg x 4 banks x 4/8/16) SDRAM
  • Operating frequencies up to 143 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • 4 internal banks
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable burst type (Sequential & Interleave)
  • Auto precharge and controlled precharge
  • 8K refresh cycles / 64ms
  • Available in various package options

Benefits:

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Large memory capacity: Provides ample space for storing data and application code.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Cost-effective: Offers a balance of performance and price.
  • Easy integration: Compatible with standard memory controllers and interfaces.

Additional Details:

The W9864G2EH-7 SDRAM uses a synchronous interface, which allows for higher data transfer rates compared to asynchronous memory. The device supports various operating modes, including burst mode, which allows for transferring multiple data words in a single operation. The SDRAM also features auto precharge and controlled precharge functions to simplify memory management and improve performance. The refresh rate of 8K cycles/64ms ensures data integrity. The device is available in different package options to meet various space and mounting requirements.

The key difference between this model (W9864G2EH-7) and the W9864G2EH-6 is the maximum operating frequency. The 'EH-7' version operates up to 143MHz, whereas the 'EH-6' operates up to 166MHz.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess