EN
  • EN
  • DE

SBR20E100CT

Part No SBR20E100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Series SBR®
Package Tube
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SBR20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR20E100CTDI, -SBR20E100CTDI
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893669-SBR20E100CT
Ultra Librarian 3D Model Ultra Librarian SBR20E100CT CAD Model

Description

Overview of SBR20E100CT

The SBR20E100CT is a state-of-the-art power rectifier product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its high efficiency and reliability in various applications.

Key Features

  • High Surge Capability: The SBR20E100CT is capable of handling high surge currents, making it suitable for applications that require robust performance during transient conditions.
  • Low Forward Voltage Drop: This component offers a low forward voltage drop, which results in reduced power loss and improved efficiency in power conversion applications.
  • High Reverse Avalanche Energy: The device is designed to withstand high-energy events, providing additional protection against reverse avalanche conditions.
  • TO-220AB Package: The rectifier comes in a universally accepted TO-220AB package, which ensures easy mounting and compatibility with a wide range of circuit designs.

Applications

The SBR20E100CT is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Lighting systems
  • Automotive charging systems
  • DC/DC converters
  • Freewheeling diodes in converters and motor control circuits

Electrical Characteristics

With a maximum repetitive reverse voltage of 100V and a 20A I<sub>AVG forward current, the SBR20E100CT is suitable for medium power applications. The device also features a junction temperature range of -55°C to +150°C, accommodating a wide range of operating conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR20E100CT is no exception, as it is manufactured with the highest standards of quality and reliability in mind. Its robust construction ensures a long operational life, even in the most demanding environments.

Overall, the SBR20E100CT from Diodes Incorporated represents an excellent choice for designers looking for a high-performance power rectifier that combines efficiency, reliability, and versatility.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4105 $59.5225
345+ $0.3370 $116.2650
535+ $0.3263 $174.5705
735+ $0.3158 $232.1130
950+ $0.3053 $290.0350
1,270+ $0.2737 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess