EN
  • EN
  • DE

TPA3111D1PWPR

Part No TPA3111D1PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 10W Class-D 28-Pin HTSSOP EP T/R / IC AMP AUD PWR 10W MONO 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033467-TPA3111D1PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3111D1
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3111D1PWPR CAD Model

Description

The TPA3111D1PWPR by Texas Instruments is a high-performance, efficient, mono audio power amplifier built on advanced technology designed for delivering exceptional sound quality. This amplifier is part of TI's extensive range of audio devices that cater to a wide array of audio applications, from home theaters to portable audio systems.

Key Features

  • Output Power: The TPA3111D1PWPR can deliver up to 10 W of continuous RMS output power into an 8-ohm load, which makes it suitable for a variety of mid-range audio applications.
  • Efficiency: With its advanced class-D operation, it offers more than 90% efficiency, reducing the heat generated and allowing for a smaller heatsink or even passive cooling in some designs.
  • Audio Quality: The device is designed to produce high-quality audio with low THD+N (Total Harmonic Distortion plus Noise), ensuring clear and crisp sound reproduction.
  • Power Supply: It operates over a wide supply voltage range from 8 V to 26 V, which allows for flexibility in various system designs.
  • Protection Features: It includes multiple protection features such as over-current protection, thermal shutdown, and under-voltage protection, ensuring reliability and safety in operation.
  • Package: The TPA3111D1PWPR comes in a 28-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance.

Applications

The TPA3111D1PWPR is ideal for use in a range of applications where efficient power amplification is needed. These include:

  • Television and PC speakers
  • Portable speakers and docking stations
  • Home audio systems
  • Mini and micro component systems

Conclusion

With its combination of power efficiency, audio performance, and robust protection features, the TPA3111D1PWPR from Texas Instruments stands out as a reliable choice for designers looking to enhance their audio system capabilities. Its versatility and high-quality sound output make it a valuable component in any audio amplification project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0217 $51.0850
105+ $0.9570 $100.4850
165+ $0.9247 $152.5755
235+ $0.8601 $202.1235
305+ $0.8277 $252.4485
380+ $0.7954 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess