EN
  • EN
  • DE

TPA3110D2PWP

Part No TPA3110D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 15W STER 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 083690-TPA3110D2PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3110D2PWP CAD Model

Description

Product Overview: TPA3110D2PWP by Texas Instruments

The TPA3110D2PWP is a high-performance, filter-free Class-D audio amplifier integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced amplifier IC is capable of delivering up to 15 watts of continuous power per channel into an 8-ohm load with less than 1% total harmonic distortion plus noise (THD+N), making it an excellent choice for a wide range of audio applications.

Encased in a 28-pin HTSSOP PowerPAD package, the TPA3110D2PWP is engineered to provide a high-quality audio experience. It operates over a wide supply voltage range from 8 V to 26 V, which allows it to be used in various applications from battery-powered speakers to high-end stereo systems. Its efficiency is remarkable, with an advanced oscillator/PLL circuit employing a multiple switching frequency option to avoid AM interference, thus making it suitable for radio and television devices.

The IC incorporates several features that enhance its performance and reliability. It is equipped with an advanced modulation system that reduces electromagnetic interference (EMI), allowing it to pass FCC and CE electromagnetic compliance tests with minimal external components. Furthermore, the TPA3110D2PWP boasts built-in protection against faults, including over-temperature, over-current, and short-circuit protection, ensuring safe operation under abnormal conditions.

For designers and audio enthusiasts, the TPA3110D2PWP offers a simple implementation process. Its filter-free operation means fewer external components are required, which simplifies design and reduces system cost. Additionally, the PowerPAD package enhances thermal performance, ensuring that the device stays cool even when driving heavy loads.

Overall, the TPA3110D2PWP from Texas Instruments stands as an optimal solution for those seeking a compact, efficient, and powerful Class-D amplifier. Whether it's for personal projects, consumer electronics, or professional audio systems, this IC is designed to deliver high-quality sound with reliability and ease of integration.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments product datasheet for the TPA3110D2PWP.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5136 $51.3600
210+ $0.4811 $101.0310
325+ $0.4649 $151.0925
465+ $0.4324 $201.0660
605+ $0.4161 $251.7405
755+ $0.3999 $301.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess