EN
  • EN
  • DE

ISOW7821FDWE

Part No ISOW7821FDWE
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISOW7821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47573, ISOW7821FDWE-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845019-ISOW7821FDWE
Ultra Librarian 3D Model Ultra Librarian ISOW7821FDWE CAD Model

Description

The ISOW7821FDWE, crafted by Texas Instruments, is a state-of-the-art digital isolator designed to offer a combination of high-performance data isolation and integrated power isolation in one compact package. This innovative solution is particularly suitable for industrial, healthcare, and automotive applications, where signal integrity and isolation are of paramount importance.

Key Features

  • Integrated Power and Data Isolation: The ISOW7821FDWE provides both data and power isolation, which simplifies the design process by eliminating the need for separate isolated power supplies. This integration helps to reduce board space and design complexity.
  • High Isolation Voltage: With an isolation voltage of 5000 Vrms, this device ensures safe and reliable operation in environments where electrical isolation is critical for the protection of sensitive circuits and user safety.
  • Robust Electromagnetic Compatibility (EMC): Designed to withstand harsh electrical environments, the ISOW7821FDWE offers excellent EMC performance, ensuring signal integrity even in the presence of electrical noise.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for energy-sensitive applications. This feature contributes to overall system efficiency and longevity.
  • High Data Rate: The ISOW7821FDWE supports data rates up to 100 Mbps, making it ideal for high-speed communication requirements without compromising data integrity or isolation performance.

Applications

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems requiring robust data isolation
  • Isolated power supplies
  • Isolated SPI, I2C, UART interfaces

The ISOW7821FDWE is available in a compact 16-pin wide-body SOIC package that provides a creepage and clearance distance suitable for high-voltage isolation requirements. With its advanced features and integrated design, the ISOW7821FDWE from Texas Instruments is an excellent choice for designers looking to enhance their systems with reliable and efficient isolation solutions.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8819 $51.5276
10+ $10.5698 $105.6980
15+ $10.2395 $153.5925
21+ $9.9092 $208.0932
27+ $9.5789 $258.6303
35+ $8.5880 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,881 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess