Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 1-Channel (Mono)
Voltage - Supply 3.3V ~ 18V
Board Type Fully Populated
Utilized IC / Part FDA903U
Supplied Contents Board(s)
Base Product Number FDA903
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Win Source Part Number 1341582-EVAL-FDA903U-SA
Ultra Librarian 3D Model Ultra Librarian EVAL-FDA903U-SA CAD Model

Description

EVAL-FDA903U-SA: A High-Performance Audio Amplifier Evaluation Board by STMicroelectronics

The EVAL-FDA903U-SA is a cutting-edge evaluation board designed by STMicroelectronics to showcase the capabilities of the FDA903D digital input automotive power amplifier integrated circuit. This evaluation board is specifically engineered to assist engineers, developers, and audio enthusiasts in exploring the full potential of high-quality audio amplification in automotive applications.

Key Features

  • Advanced Audio Performance: At the heart of the EVAL-FDA903U-SA lies the FDA903D amplifier, which is known for its exceptional audio quality, low distortion, and high efficiency. This makes the evaluation board ideal for applications where premium sound is paramount.
  • Flexible Digital Connectivity: The board supports a wide range of digital audio input formats, including I2S and TDM, providing versatility for integration with various audio sources and systems.
  • Powerful Output Stage: With the ability to deliver up to 4 x 50W into 4 Ohm loads, the EVAL-FDA903U-SA can drive a full range of speakers, from tweeters to subwoofers, ensuring robust and dynamic audio reproduction.
  • Diagnostic Features: The evaluation board includes advanced diagnostic functions that enable real-time monitoring of the amplifier's performance, helping to identify and troubleshoot any issues swiftly.
  • Heat Management: The FDA903D comes equipped with an integrated heat sink and over-temperature protection, ensuring reliable operation even under high power output conditions.

Applications

The EVAL-FDA903U-SA is designed for a wide range of automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems with voice prompts
  • High-fidelity audio systems with DSP control

Easy to Use

STMicroelectronics has designed the EVAL-FDA903U-SA with ease of use in mind. The board is user-friendly and comes with comprehensive documentation, making it simple for both novice and experienced users to quickly set up and begin testing the audio amplifier's capabilities.

Whether you are a professional audio system designer or an audio enthusiast, the EVAL-FDA903U-SA evaluation board from STMicroelectronics provides a powerful platform for developing and testing high-quality automotive audio solutions.

You May Also Be Interested in

STMicroelectronics
ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA803D-SA
Texas Instruments
EVALUATION MODULE TAS2521 / TAS2521 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS2521EVM
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP1720
Need more? Email Us
ECAD model for EV1720DQ-3-00A
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12040TOBO1
STMicroelectronics
ABD AUDIO & POWER / FDA903D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA903D-SA
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5720A-Q1EVM
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP7740
Need more? Email Us
ECAD model for EV7740DN-01B
Texas Instruments
TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5162DKD6EVM
Texas Instruments
EVAL MODULE FOR DRV604 / DRV604 Amplifier Evaluation Board
Need more? Email Us
ECAD model for DRV604PWPEVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention