EN
  • EN
  • DE

TPA2005D1EVM

Part No TPA2005D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA2005D1 / TPA2005D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2005D1
Supplied Contents Board(s)
Win Source Part Number 791343-TPA2005D1EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2005D1
Introduction Date September 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2005D1EVM CAD Model

Description

Introducing the TPA2005D1EVM from Texas Instruments

Explore the capabilities of Texas Instruments' audio amplification with the TPA2005D1EVM, an evaluation module designed to showcase the performance of the TPA2005D1 Class-D audio power amplifier. This compact and efficient evaluation module is the perfect tool for designers and hobbyists alike to test the features of the TPA2005D1 and integrate it into their audio projects.

Key Features of the TPA2005D1EVM

  • High-Quality Audio Output: The TPA2005D1EVM delivers a high-quality audio experience with a 1.4-W mono output that drives speakers with ease, providing clear and robust sound for a variety of applications.
  • Efficient Class-D Operation: With its Class-D architecture, the TPA2005D1 amplifier offers high efficiency, ensuring minimal power loss and heat generation during operation.
  • Compact Design: The evaluation module's small footprint makes it ideal for integration into space-constrained applications, such as portable devices and wearable electronics.
  • Flexible Power Supply: The TPA2005D1EVM operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various power sources and enabling use in a diverse set of products.
  • Easy-to-Use Interface: The module includes user-friendly access points for input, output, and power supply connections, simplifying the process of evaluating the TPA2005D1 amplifier.

Applications

The TPA2005D1EVM is well-suited for a multitude of audio applications, including:

  • Portable and battery-powered audio devices
  • Smartphones, tablets, and laptops
  • Personal digital assistants
  • Alarm clocks and voice prompts

Whether you're developing a new portable audio product or looking to enhance the sound quality of existing devices, the TPA2005D1EVM from Texas Instruments provides an excellent platform for testing and integration. Its combination of high-performance audio, efficiency, and compact design makes it an ideal choice for your next audio project.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the TPA2005D1EVM.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess