The TPA2005D1 from Texas Instruments is a high-fidelity, filter-free class-D audio power amplifier that is designed to drive a speaker with at least 8-Ohm impedance while consuming minimal power. This makes it an ideal choice for portable and battery-powered applications where efficiency is of the essence.
Key Features
- Output Power: The TPA2005D1 can deliver 1.4W of continuous RMS output power into an 8-Ohm load with less than 10% THD+N when powered by a 5V supply.
- Efficiency: With an efficiency of up to 90%, this amplifier ensures extended battery life in portable applications.
- Filter-Free Operation: The device does not require an output filter, which reduces external component count and simplifies design.
- Thermal and Short-Circuit Protection: Built-in features protect the device from damage due to overheating and short circuits.
- Low Quiescent Current: The TPA2005D1 has a low idle current consumption, which further enhances battery life.
Applications
The TPA2005D1 is suitable for a wide range of applications, particularly where power efficiency and space constraints are critical. These include:
- Mobile Phones
- Portable Media Players
- Handheld Gaming Devices
- Tablet Computers
- GPS Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
2.5V to 5.5V |
| Output Power (RMS) |
1.4W (8Ω Load, 5V Supply) |
| Efficiency |
Up to 90% |
| THD+N |
< 10% at 1.4W |
| Package |
PowerPAD™ MSOP Package |
For detailed information about the TPA2005D1, including datasheets, technical documents, support tools, and resources, please visit the official Texas Instruments website.