The SNJ54S251J is a high-performance data selector/multiplexer from Texas Instruments, designed to provide exceptional reliability and functionality for a wide range of digital applications. This integrated circuit is part of the 54S series, which is known for its fast switching speeds and robust operation in demanding environments.
Key Features
- Logic Type: Data Selector/Multiplexer
- Number of Circuits: 1
- Number of Inputs: 8
- Number of Outputs: 1
- Output Type: Complementary
- Function: Multiplexing
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Mounting Type: Through Hole
Product Description
The SNJ54S251J is a versatile component that can function as a standard 8-to-1 multiplexer or as a dual 4-to-1 multiplexer with common select inputs. Its high-speed switching capability makes it an ideal choice for applications that require rapid data selection and routing. The device features a complementary output, which provides both the true and inverted data output, enhancing design flexibility.
Constructed with Texas Instruments' commitment to quality, the SNJ54S251J is encapsulated in a durable J-Lead ceramic package, which ensures its performance in extreme temperature ranges and harsh environmental conditions. This makes it suitable for military and aerospace applications, as well as industrial systems where reliability is paramount.
The SNJ54S251J operates over a wide range of voltages, accommodating various logic levels, and is designed to interface with standard TTL integrated circuits. Its through-hole mounting design allows for secure soldering onto printed circuit boards, making it easy to integrate into existing designs or new projects.
In summary, the SNJ54S251J from Texas Instruments is a high-quality data selector/multiplexer that offers fast switching, reliability, and versatility, making it a top choice for designers looking to create robust digital systems.