EN
  • EN
  • DE

TPA2001D2EVM

Part No TPA2001D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA2001D2 / TPA2001D2 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series -
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TPA2001D2
Supplied Contents Board(s)
Base Product Number TPA2001
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1383688-TPA2001D2EVM
Ultra Librarian 3D Model Ultra Librarian TPA2001D2EVM CAD Model

Description

The TPA2001D2EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the TPA2001D2, a 2-Watt Class-D audio power amplifier. This evaluation module is an essential tool for engineers and designers who want to explore the capabilities of the TPA2001D2 amplifier in various applications, including portable electronics, desktop speakers, and any audio system requiring high-quality sound with power efficiency.

Key Features of the TPA2001D2EVM:

  • Integrated TPA2001D2 Chip: At the heart of the EVM lies the TPA2001D2 chip, which is a mono Class-D audio amplifier capable of delivering 2 Watts of continuous RMS power to a 4-ohm load with less than 1% THD+N.
  • High-Efficiency Operation: The Class-D operation ensures high efficiency, which is crucial for battery-powered devices, reducing heat dissipation and extending battery life.
  • Flexible Power Supply: The EVM is designed to operate over a wide supply voltage range from 2.5V to 5.5V, making it suitable for a variety of power sources and applications.
  • Easy-to-Use Interface: The evaluation module includes user-friendly features such as test points, control jumpers, and connectors that allow for quick and easy setup and evaluation.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, layout files, and a user guide to assist with the development and troubleshooting process.

Applications:

The TPA2001D2EVM is versatile and can be used in a wide range of audio applications. Its small form factor and high efficiency make it ideal for portable audio devices like MP3 players, mobile phones, and tablets. It is also well-suited for desktop audio solutions, such as computer speakers, as well as any other audio system where space is limited and power efficiency is desired.

Why Choose the TPA2001D2EVM?

Choosing the TPA2001D2EVM for your audio amplifier evaluation needs comes with the assurance of quality and support from Texas Instruments. The module provides a straightforward platform for assessing the TPA2001D2 amplifier's performance, enabling designers to rapidly prototype and implement their audio solutions with confidence. Whether it's for a new design or upgrading an existing one, the TPA2001D2EVM is an excellent starting point for achieving high-quality audio amplification with minimal power consumption.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess