EN
  • EN
  • DE

TPA0172PWPG4

Part No TPA0172PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 2W 24HTSSOP / 2-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2W x 2 at 4Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Part Number Series TPA0172
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812779-TPA0172PWPG4
Ultra Librarian 3D Model Ultra Librarian TPA0172PWPG4 CAD Model

Description

The TPA0172PWPG4 is a sophisticated audio power amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This audio amplifier is specifically engineered to deliver exceptional sound quality and amplification for a variety of audio applications.

Key Features:

  • Efficient Class-AB Operation: The TPA0172PWPG4 operates on a Class-AB architecture, which is well-known for its ability to provide a perfect balance between efficiency and linearity, resulting in high-quality audio reproduction with minimal distortion.
  • Low Voltage Operation: This amplifier is capable of operating at low voltages, making it ideal for portable and battery-powered devices where power conservation is crucial.
  • Thermal and Short-Circuit Protection: To ensure reliability and longevity, the TPA0172PWPG4 comes with built-in thermal and short-circuit protection, safeguarding the device against potential damage caused by overheating or electrical faults.
  • Minimal External Components: The design of this amplifier requires minimal external components, which simplifies the overall design and reduces the bill of materials for product development.
  • Stereo Output: It is capable of driving stereo speakers, making it an excellent choice for applications requiring dual-channel audio output.

Applications:

The TPA0172PWPG4 is versatile and can be used in a wide range of audio applications, including, but not limited to:

  • Portable Audio Devices
  • Desktop Computers
  • Home Entertainment Systems
  • Multimedia Speakers
  • Television Sound Systems

Technical Specifications:

Some of the technical specifications that define the TPA0172PWPG4 include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Output Power: Capable of delivering up to 2 Watts per channel into a 4-ohm load
  • Signal-to-Noise Ratio (SNR): Provides a high SNR for clear audio output
  • Package: Available in a PowerPAD MSOP package that aids in heat dissipation

Overall, the TPA0172PWPG4 from Texas Instruments stands out as a reliable and efficient solution for high-fidelity audio amplification, suitable for a broad spectrum of audio systems that demand superior sound quality and performance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9672 $63.8688
8+ $13.1013 $104.8104
12+ $12.6919 $152.3028
17+ $12.2825 $208.8025
22+ $11.8731 $261.2082
29+ $10.6448 $308.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess