EN
  • EN
  • DE

ADV7622BSTZ-RL

Part No ADV7622BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC TXRX HDMI 4:1 144LQFP / HDMI Interface 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications HDMI
Voltage - Supply 5V
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Mounting Type Surface Mount
Base Product Number ADV7622
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911132-ADV7622BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7622BSTZ-RL CAD Model

Description

Product Overview: ADV7622BSTZ-RL

The ADV7622BSTZ-RL is a high-performance HDMI transceiver from Analog Devices Inc., designed to deliver superior audio and video interfacing capabilities for a wide range of applications. This integrated circuit is an ideal solution for home theater systems, professional AV equipment, and any application requiring reliable HDMI signal processing.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7622BSTZ-RL supports HDMI specification, ensuring compatibility with the latest multimedia devices.
  • Audio Return Channel (ARC): This feature allows an HDMI-connected TV to send audio data upstream to a surround sound audio system, eliminating the need for a separate audio cable.
  • 3D Support: It is capable of handling 3D video formats, providing an immersive viewing experience for 3D content.
  • Content Protection: The device supports High-bandwidth Digital Content Protection (HDCP 1.4), which is essential for the secure transmission of high-definition content.
  • On-Chip EDID RAM: With built-in Extended Display Identification Data (EDID) RAM, the ADV7622BSTZ-RL can store display presets, simplifying the configuration process for multiple displays.
  • Deep Color Support: The transceiver supports deep color depths up to 48 bits, ensuring a rich and vibrant color palette for high-definition video.

Applications

The ADV7622BSTZ-RL is versatile and can be used in a variety of applications, including:

  • Audio/Video Receivers
  • Blu-ray Players and Recorders
  • Digital Set-Top Boxes
  • Video Conferencing Systems
  • Gaming Consoles
  • Personal Video Recorders

Technical Specifications

The device comes in an LQFP-100 package and operates over an extended temperature range. It requires a single 3.3V power supply for operation and includes features such as an integrated CEC (Consumer Electronics Control) controller, which allows users to control HDMI devices with a single remote.

Availability

The ADV7622BSTZ-RL is available in a tape and reel format (denoted by the -RL suffix), which facilitates efficient mounting and manufacturing processes for high-volume production.

For detailed technical specifications, application notes, and support documentation, interested parties should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2079 $61.2474
14+ $8.3761 $117.2654
22+ $8.1139 $178.5058
30+ $7.8528 $235.5840
39+ $7.5907 $296.0373
51+ $6.8053 $347.0703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess