EN
  • EN
  • DE

TDA8920CTH/N1,118

Part No TDA8920CTH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 220W D 24-HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 24-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 8 Ohm; 125W x 2 @ 4 Ohm
Operating Supply Voltage ±12.5 V ~ 32.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HSOP
Package 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796610-TDA8920CTH/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8920
Introduction Date December 12, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDA8920CTH/N1,118 CAD Model

Description

The TDA8920CTH/N1,118 is a high-efficiency Class-D audio amplifier from NXP Semiconductors, known for its exceptional sound quality and energy efficiency. This integrated circuit is designed to deliver outstanding audio performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

Key Features

  • High Output Power: The TDA8920CTH/N1,118 can deliver up to 2 x 80 W into 4 Ω loads or 2 x 150 W into 2 Ω loads, ensuring powerful sound reproduction for even the most demanding speakers.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, typically above 90%, reducing energy consumption and heat dissipation, which makes it suitable for compact systems without compromising on power.
  • Advanced Protection: The device includes various protection features such as overtemperature, short-circuit, and overvoltage protection, ensuring reliable operation under different conditions.
  • Sound Quality: With low THD (Total Harmonic Distortion) and noise levels, the TDA8920CTH/N1,118 provides clear and accurate audio reproduction, preserving the integrity of the original sound.
  • Compact Size: The IC comes in a compact HSOP24 package, which is ideal for space-constrained applications while still providing robust power output.

Applications

The TDA8920CTH/N1,118 is versatile and can be used in various audio applications, including but not limited to:

  • Home theater systems
  • Active speakers
  • Professional audio equipment
  • Car audio systems

Technical Specifications

Parameter Value
Output Power 2 x 80 W (4 Ω), 2 x 150 W (2 Ω)
Efficiency >90%
THD+N Low
Package HSOP24
Protection Features Overtemperature, Short-circuit, Overvoltage

With its robust set of features and specifications, the TDA8920CTH/N1,118 from NXP Semiconductors stands out as a top-tier audio amplification solution for both consumer and professional markets.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Lowest to $4.0541
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8656 $56.5968
6+ $17.6716 $106.0296
9+ $17.0746 $153.6714
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess