EN
  • EN
  • DE

DS90CR217MTDX/NOPB

Part No DS90CR217MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 85 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 1169590-DS90CR217MTDX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS90CR217
Introduction Date November 01, 1999
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR217MTDX/NOPB CAD Model

Description

The DS90CR217MTDX/NOPB is a high-performance, low-power, LVDS (Low-Voltage Differential Signaling) 21-bit Channel Link Serializer designed and manufactured by Texas Instruments. This device is specifically engineered to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The transmission media may be printed circuit boards, copper cables, or fiber-optic cables.

Key Features

  • High Data Bandwidth: The DS90CR217MTDX/NOPB offers a significant bandwidth of up to 1.03 Gbps throughput or 645 Mbps per channel, suitable for demanding applications that require high-speed data transfer.
  • LVDS Technology: Utilizing LVDS technology ensures low power consumption and high noise immunity, making this product an excellent choice for power-sensitive and noise-prone environments.
  • Reduced EMI: The device features low electromagnetic interference (EMI), which is a critical requirement in densely packed electronic systems.
  • Hot Plugging: The serializer supports hot plugging, allowing devices to be connected or disconnected without powering down the system.
  • Compatibility: It is backward compatible with previous generations, ensuring a smooth transition for upgrades in existing designs.

Applications

The DS90CR217MTDX/NOPB is ideal for a wide array of applications, including:

  • High-resolution video displays and panels
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems and cameras
  • Telecommunications and data communications equipment
  • Medical imaging devices

Quality and Reliability

As with all Texas Instruments products, the DS90CR217MTDX/NOPB is designed to meet the highest standards of quality and reliability. It is available in a TSSOP (Thin Shrink Small Outline Package) footprint, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

In summary, the DS90CR217MTDX/NOPB from Texas Instruments is a robust, high-speed serializer that offers excellent performance for a variety of high-speed data communication tasks. Its low power consumption, reduced EMI, and support for hot plugging make it a versatile choice for designers looking to incorporate reliable data transmission capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1601 $52.6404
10+ $10.7980 $107.9800
15+ $10.4606 $156.9090
20+ $10.1231 $202.4620
26+ $9.7857 $254.4282
35+ $8.7734 $307.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess