EN
  • EN
  • DE

TPA0132EVM

Part No TPA0132EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA0132 / 2.8-W STEREO AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA0132
Supplied Contents Board(s)
Win Source Part Number 797772-TPA0132EVM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TPA0132
Introduction Date August 01, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA0132EVM CAD Model

Description

TPA0132EVM Evaluation Module

The TPA0132EVM from Texas Instruments is a state-of-the-art evaluation module designed for audio enthusiasts, developers, and engineers who are looking to explore the capabilities of the TPA0132 audio power amplifier. This evaluation module provides a comprehensive platform to assess the performance of the TPA0132 amplifier in various audio applications.

Key Features

  • High-Quality Audio Amplification: The TPA0132EVM is built around the TPA0132 amplifier, which is capable of delivering high-quality stereo sound with excellent clarity and minimal distortion.
  • Flexible Power Supply: This EVM is designed to work with a wide range of power supplies, making it versatile for different testing scenarios and end-user applications.
  • Easy Connectivity: The module includes standard audio input and output connectors, ensuring easy integration with other audio components and systems.
  • Onboard Controls: Users can adjust volume and other settings directly on the board, providing immediate auditory feedback and simplifying the testing process.
  • Detailed Documentation: Texas Instruments provides extensive documentation for the TPA0132EVM, including schematics, user guides, and application notes to assist users in maximizing the utility of the evaluation module.

Applications

The TPA0132EVM is ideal for a wide range of audio applications, such as:

  • Home theater systems
  • Desktop and laptop computers
  • Portable speaker systems
  • Consumer electronics

Design Support

Texas Instruments offers robust design support for the TPA0132EVM, including reference designs and simulation tools that help streamline the development process. Engineers can leverage these resources to quickly prototype and implement their audio solutions.

Conclusion

The TPA0132EVM from Texas Instruments represents a versatile and powerful tool for evaluating the TPA0132 audio power amplifier. Whether it's for professional audio design, hobbyist projects, or educational purposes, this evaluation module provides a comprehensive platform that is sure to meet the needs of any audio application.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess