EN
  • EN
  • DE

VSC7344YHU-01

Part No VSC7344YHU-01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC MAC 24PORT SGMII/SERDES FCBGA / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 902985-VSC7344YHU-01
Ultra Librarian 3D Model Ultra Librarian VSC7344YHU-01 CAD Model

Description

Introducing the VSC7344YHU-01 from Microchip Technology

The VSC7344YHU-01 is a cutting-edge solution from Microchip Technology, designed to cater to the demanding needs of high-speed networking and communication applications. This innovative product is a testament to Microchip's commitment to providing advanced technology that powers the backbone of our connected world.

Key Features

  • High-Performance Networking: The VSC7344YHU-01 is built to handle high-speed data traffic efficiently, making it an ideal choice for enterprise-level networking tasks.
  • Energy-Efficient Design: With power consumption being a crucial factor in modern electronics, this product is engineered to minimize energy usage while maintaining peak performance.
  • Robust Connectivity: Offering multiple high-speed interfaces, the VSC7344YHU-01 ensures reliable and seamless connectivity for a wide range of networking equipment.
  • Advanced Security: Security is a top priority, and this device includes features to protect network integrity and safeguard data transmission against potential threats.

Technical Specifications

The VSC7344YHU-01 boasts impressive technical specifications that make it a powerhouse for network communication. It supports high-speed signal processing and comes with a robust set of interfaces to ensure compatibility with various network architectures.

Applications

This product is versatile and can be used in multiple scenarios, including:

  • Enterprise Networking Systems
  • Data Center Infrastructure
  • High-Performance Computing Networks
  • Telecommunications Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VSC7344YHU-01 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in even the most challenging environments.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the VSC7344YHU-01 into their projects. Microchip Technology also provides dedicated customer support to address any technical queries and assist with design and implementation.

With its blend of performance, efficiency, and security, the VSC7344YHU-01 from Microchip Technology is a compelling choice for anyone looking to enhance their networking capabilities.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess