EN
  • EN
  • DE

TP3067WM/NOPB

Part No TP3067WM/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 135807-TP3067WM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3067WM/NOPB CAD Model

Description

Product Overview: TP3067WM/NOPB

The TP3067WM/NOPB is a high-performance integrated circuit from Texas Instruments, designed specifically for telecommunication applications. This advanced product is a silicon monolithic integrated circuit that falls under the category of Interface - Telecom Integrated Circuits.

Key Features

  • CMOS Technology: The device is built using CMOS technology, ensuring low power consumption and high reliability, which is essential for modern telecommunication systems.
  • Enhanced Signal Processing: It provides superior signal processing capabilities, which is crucial for clear and accurate transmission and reception of voice data.
  • Dual-In-Line Package: The device comes in a 16-pin Dual-In-Line (DIP) package, making it suitable for through-hole mounting on printed circuit boards.
  • Lead-Free: The TP3067WM/NOPB is a lead-free device, complying with current environmental standards and regulations for electronic components.
  • Versatility: It is designed to be used in a wide range of telecommunication equipment, including telephone sets, modems, and other voice processing systems.

Applications

The TP3067WM/NOPB is ideally suited for a variety of applications such as:

  • Telephones and Intercom Systems
  • VoIP (Voice over Internet Protocol) Devices
  • Teleconferencing Equipment
  • Voice Recognition Systems
  • Modems and Communication Interfaces

Quality and Reliability

As a product of Texas Instruments, the TP3067WM/NOPB is backed by a commitment to quality and reliability. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

Environmental Compliance

The device adheres to RoHS (Restriction of Hazardous Substances) directives, reflecting Texas Instruments' dedication to environmental responsibility and the production of eco-friendly components.

In summary, the TP3067WM/NOPB is a versatile, high-quality integrated circuit that offers excellent performance for a wide range of telecommunication applications. Its robust design, combined with advanced features and environmental compliance, make it a top choice for designers and engineers looking for reliable telecom solutions.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5116 $57.0696
13+ $7.8044 $101.4572
20+ $7.5606 $151.2120
28+ $7.3167 $204.8676
36+ $7.0728 $254.6208
48+ $6.3411 $304.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess