EN
  • EN
  • DE

PCF8577CU/F3,026

Part No PCF8577CU/F3,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DIRECT/DUPLEX DRIVER DIE / Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number PCF8577
Standard Package 3,072 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798779-PCF8577CU/F3,026
Ultra Librarian 3D Model Ultra Librarian PCF8577CU/F3,026 CAD Model

Description

NXP PCF8577CU/F3,026 LCD Driver IC

The NXP PCF8577CU/F3,026 is a highly-efficient LCD driver integrated circuit designed to drive dot matrix graphic displays at high multiplex rates. It is an ideal choice for applications requiring the display of a large amount of information through a user-friendly interface.

This versatile IC can control an LCD with up to 32 segments and can be connected to an I²C-bus as a slave device. Its compatibility with the I²C-bus protocol ensures easy integration with microcontrollers and processors, making it a flexible solution for a wide range of applications including industrial controls, consumer electronics, and automotive dashboards.

Key Features:

  • Display Control: Capable of driving LCD displays with up to 32 segments, providing ample flexibility for various display configurations.
  • I²C-Bus Interface: Allows for simple and efficient communication with the host microcontroller, utilizing the industry-standard I²C protocol for ease of integration.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Multiple Addressing Modes: Supports multiple addressing modes, enabling the control of multiple devices on the same bus without conflicts.
  • Versatile Operating Voltage: Operates over a wide voltage range, accommodating various power supply designs and ensuring compatibility with a broad spectrum of applications.

The PCF8577CU/F3,026 is housed in a compact SOP package, which allows for a minimal footprint on the PCB and is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a dependable choice for demanding applications.

Whether you're designing a new product or upgrading an existing one, the NXP PCF8577CU/F3,026 offers a blend of performance, power efficiency, and ease of use that can enhance the functionality and user experience of your LCD display systems.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP documentation or contact their customer support service.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
ON Semiconductor
LCD Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess