EN
  • EN
  • DE

TP3064AN

Part No TP3064AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271709-TP3064AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3064AN CAD Model

Description

Product Overview: TP3064AN by Texas Instruments

The TP3064AN is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's extensive range of audio interface devices and is specifically tailored for telecommunication applications. It provides a robust solution for audio signal processing, ensuring clear and reliable communication in a variety of systems.

Key Features

  • High-Quality Audio: The TP3064AN is engineered to deliver superior audio quality, with minimal distortion and noise interference, making it ideal for applications where clear sound is crucial.
  • Integration: This IC integrates multiple functions that simplify the design and reduce the component count in the final product, thereby saving space on the PCB and reducing overall system costs.
  • Power Efficiency: Designed with power conservation in mind, the TP3064AN operates with low power consumption, making it suitable for use in portable and battery-powered devices.
  • Compatibility: It is compatible with a wide range of telecommunication standards and can be easily integrated into various system architectures, offering flexibility to designers.
  • Robustness: Texas Instruments' commitment to quality ensures that the TP3064AN is a reliable component that can withstand the rigors of daily use in demanding environments.

Applications

The TP3064AN is versatile and can be used in multiple telecommunication applications, including but not limited to:

  • Telephone handsets
  • Headsets
  • Speakerphones
  • Voice-over-IP (VoIP) systems
  • Conference call equipment

Technical Specifications

Below are some of the technical specifications of the TP3064AN:

  • Supply Voltage Range: Specified by Texas Instruments datasheet
  • Operating Temperature Range: Specified by Texas Instruments datasheet
  • Package Type: DIP (Dual In-line Package)
  • Pin Count: Determined by the specific package variant

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess