EN
  • EN
  • DE

ADAU1781BCPZ-RL7

Part No ADAU1781BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Noise Stereo Codec with SigmaDSP Processing Core | IC SIGMADSP CODEC LN 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 100 / 105 (Differential), 100 / 103 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 99.2 / 105 (Differential), 99.2 / 103 (Single-Ended)
Supply Voltage , Analog 1.8V ~ 3.65V
Supply Voltage , Digital 1.63V ~ 3.65V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADAU1781
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1139542-ADAU1781BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1781BCPZ-RL7 CAD Model

Description

ADAU1781BCPZ-RL7 Audio Codec

The ADAU1781BCPZ-RL7 from Analog Devices Inc. is a cutting-edge audio codec that combines multiple features to deliver superior audio performance for a wide range of applications. Designed with the modern consumer in mind, this codec is perfect for portable and connected audio systems, such as smartphones, tablets, and multimedia devices.

At the heart of the ADAU1781BCPZ-RL7 lies a 24-bit stereo audio ADC and DAC which ensures high-fidelity audio capture and playback with a dynamic range that satisfies the demands of audiophiles and professional audio applications. The codec operates over a wide supply voltage range, making it versatile for use in various electronic devices.

This codec features SigmaDSP® technology, which provides a programmable option for signal processing, allowing for customization of audio processing algorithms to fit specific needs. This technology enables noise reduction, EQ, and dynamic range control, among other audio enhancements, ensuring the delivery of pristine, high-quality sound.

The ADAU1781BCPZ-RL7 also supports multiple interfaces, including I²S and TDM, offering flexibility in system design and ease of integration with other digital systems. Its low power consumption makes it an ideal choice for battery-operated devices, where longevity and efficiency are paramount.

Encased in a compact 32-lead LFCSP package, the ADAU1781BCPZ-RL7 is engineered for space-constrained environments without compromising on performance. The codec's robust design ensures reliable operation across a broad temperature range, suitable for demanding environments and portable applications.

With its combination of high-quality audio performance, programmable signal processing, and low power consumption, the ADAU1781BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers looking to elevate the audio experience in their next-generation consumer electronics.

For more information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
ams
Lowest to $3.2271
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4881 $59.4167
17+ $6.9647 $118.3999
26+ $6.7475 $175.4350
36+ $6.5292 $235.0512
46+ $6.3121 $290.3566
62+ $5.6595 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess