Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271675-TP13067B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP13067B CAD Model

Description

The TP13067B from Texas Instruments is a robust, high-performance voltage regulator designed to cater to a wide array of electronic applications. This versatile component is engineered to provide a stable and reliable power supply, ensuring the optimal operation of your electronic devices.

Key Features

  • Output Voltage Range: The TP13067B offers a broad output voltage range, making it suitable for various applications that require different voltage levels.
  • High Efficiency: With its advanced design, the TP13067B achieves high efficiency, which minimizes power loss and heat generation, thereby extending the life of your electronic products.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage due to overheating.
  • Current Limiting: Integrated current limiting features protect the TP13067B from overcurrent conditions, enhancing its reliability and durability.
  • Low Dropout: The low dropout characteristic of the TP13067B makes it an ideal choice for applications requiring a voltage regulator with minimal difference between the input and output voltages.
  • Versatile Applications: It is suitable for a range of applications, including consumer electronics, industrial control systems, and portable devices.

Product Specifications

Parameter Value Input Voltage Up to 40V Output Voltage Adjustable Output Current 1.5A Package Type TO-220 Operating Temperature -40°C to 125°C

The TP13067B is a testament to Texas Instruments' commitment to providing innovative, high-quality components for the electronics industry. Whether you're designing power supplies for consumer electronics or developing sophisticated industrial systems, the TP13067B voltage regulator is a reliable choice that offers performance, efficiency, and protection features to meet your needs.

You May Also Be Interested in

Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
STMicroelectronics
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Lowest to $1.9330
ECAD model for ST7FLI15BF1U6TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention