EN
  • EN
  • DE

STEVAL-ISA046V1

Part No STEVAL-ISA046V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 2A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S09I
Other Names -497-6372,1026-STEVAL-ISA046V1,497-6372
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284221-STEVAL-ISA046V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA046V1 CAD Model

Description

STEVAL-ISA046V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA046V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for those looking to test and assess the capabilities of the advanced L7986A switching regulator. This product is an essential tool for engineers and developers working on power supply solutions for a wide range of applications, including industrial, consumer, and telecommunications equipment.

Key Features

  • High-Efficiency Design: The L7986A regulator on the STEVAL-ISA046V1 board is a step-down monolithic power switching regulator capable of delivering up to 3A of current with excellent efficiency.
  • Wide Input Voltage Range: The board operates over a broad input voltage range from 4.5V to 38V, making it versatile for use in various operating conditions and systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from as low as 0.8V to a maximum determined by the input voltage, ensuring compatibility with a variety of low-voltage circuits.
  • Thermal Protection: The L7986A comes with thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity of the evaluation board.
  • Under-voltage Lockout: This safety feature prevents the board from operating under insufficient power supply conditions, thus protecting the circuitry.

Applications

The STEVAL-ISA046V1 is suitable for a multitude of applications, including but not limited to:

  • Switching power supplies for consumer electronics
  • Point of Load (PoL) power supplies for servers and telecom systems
  • Battery-powered applications requiring high efficiency
  • Industrial power systems

Design and Development Support

STMicroelectronics provides extensive support for the STEVAL-ISA046V1 evaluation board, including detailed documentation, reference design files, and technical support from their engineering team. This enables developers to rapidly prototype and implement their power supply designs with confidence and ease.

Whether you are looking to prototype a new power supply design or simply evaluate the performance of the L7986A switching regulator, the STEVAL-ISA046V1 evaluation board is an indispensable asset for your development toolkit.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess