EN
  • EN
  • DE

TNETV6435INZWTQ5

Part No TNETV6435INZWTQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Digital Media Processor 361-NFBGA -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797749-TNETV6435INZWTQ5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV6435
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV6435INZWTQ5 CAD Model

Description

The Texas Instruments TNETV6435INZWTQ5 is a highly integrated, advanced network processor designed to meet the demanding requirements of modern networking and communication applications. This powerful processor is part of Texas Instruments' portfolio of network processors that provide scalable and flexible solutions for a variety of network infrastructure equipment, including routers, switches, gateways, and access points.

Key Features

  • High-Performance Processing: The TNETV6435INZWTQ5 is built to handle complex networking tasks with ease, thanks to its robust processing capabilities. It ensures smooth data flow and efficient handling of network packets, which is crucial for maintaining high-speed connectivity and low latency in network operations.
  • Integrated Security: With the growing concerns over network security, this processor comes equipped with advanced security features that help in protecting against a wide range of cyber threats, ensuring secure data transmission and safeguarding sensitive information.
  • Energy Efficiency: The TNETV6435INZWTQ5 is designed with energy efficiency in mind, which is essential for reducing operational costs and minimizing the environmental impact of networking equipment. Its power management capabilities ensure that the processor consumes only the necessary amount of energy, contributing to the overall efficiency of the system it powers.
  • Scalability: As networking demands evolve, the need for scalable solutions becomes imperative. This processor is engineered to support scalability, allowing for future growth and upgrades without the need for complete system overhauls, thereby protecting investment and extending the product lifecycle.
  • Extensive Connectivity Options: The TNETV6435INZWTQ5 offers a wide range of connectivity options to interface with various network protocols and peripherals, providing designers with the flexibility to create solutions that meet specific market needs.

Applications

The versatility of the TNETV6435INZWTQ5 makes it suitable for a broad spectrum of applications, including enterprise networking equipment, residential gateways, wireless infrastructure, Voice over IP (VoIP) solutions, and networked industrial devices. Its ability to handle multiple tasks simultaneously and its support for high-speed data rates make it an ideal choice for building powerful, reliable, and secure network systems.

With Texas Instruments' reputation for quality and support, the TNETV6435INZWTQ5 is a top-tier solution for developers and manufacturers looking to create cutting-edge network products that stand the test of time and keep pace with the ever-changing landscape of network technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess