EN
  • EN
  • DE

RSX201L-30 TE85

Part No RSX201L-30 TE85
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 184098-RSX201L-30 TE85
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSX201L-30 TE85 CAD Model

Description

The RSX201L-30 TE85 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and low forward voltage drop, making it suitable for a variety of electronic circuits.

Applications:

  • High-speed switching circuits: Ideal for applications where rapid switching is essential.
  • DC-DC converters: Used to improve efficiency by reducing switching losses.
  • Reverse polarity protection: Protects sensitive components from damage due to reverse voltage conditions.
  • Clamping diodes: Limits voltage spikes to protect circuits from overvoltage.
  • Power management systems: Helps in efficient power distribution and regulation.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient circuit operation.
  • Small surface mount package: Facilitates compact circuit designs and automated assembly.
  • High surge current capability: Provides robust protection against transient voltage spikes.
  • Pb-free (RoHS compliant): Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Faster switching speeds: Enhances the performance of high-frequency circuits.
  • Compact design: The small package allows for miniaturization of electronic devices.
  • Enhanced reliability: The high surge current capability ensures robust operation in demanding conditions.
  • Environmental compliance: RoHS compliance ensures that the component is environmentally friendly.

The RSX201L-30 TE85 comes in a small surface mount package, which is beneficial for compact designs and automated assembly. Its ability to handle high surge currents ensures the device's reliability under transient conditions. This device offers a balance of performance, size, and reliability, making it a popular choice for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess