EN
  • EN
  • DE

ZLP12840P2028G

Part No ZLP12840P2028G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 128KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8 LXM
Data Bus Width 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 16
Program Memory Size 128KB (128K x 8)
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number ZLP12840
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1282986-ZLP12840P2028G
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLP12840P2028G CAD Model

Description

The ZLP12840P2028G is a high-performance, low-power device from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This product is designed to cater to a wide array of applications, including industrial control systems, automotive technologies, consumer electronics, and communication infrastructure.

Key Features

  • High Precision: The ZLP12840P2028G offers exceptional accuracy and stability, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: Designed for energy-efficient operation, this device helps in reducing the overall power consumption of the systems it is integrated into, thereby extending battery life and reducing environmental impact.
  • Robust Design: Maxim Integrated's commitment to quality ensures that the ZLP12840P2028G is built to withstand harsh industrial environments, offering a robust solution for challenging applications.
  • Advanced Integration: The product integrates multiple functions into a single chip, which can help in minimizing the footprint and reducing the cost of the overall system design.
  • Easy to Use: With a user-friendly interface and comprehensive support documentation, the ZLP12840P2028G is easy to implement into existing and new designs.

Applications

The versatility of the ZLP12840P2028G allows it to be used in a broad range of applications:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

Parameter Value
Part Number ZLP12840P2028G
Manufacturer Maxim Integrated
Package/Case Custom
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Data Interface Specified by Manufacturer

For detailed technical specifications and product documentation, customers are advised to refer to the official Maxim Integrated datasheets and product guides.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess