EN
  • EN
  • DE

TNETV2685FIDZUT9

Part No TNETV2685FIDZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797732-TNETV2685FIDZUT9
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIDZUT9 CAD Model

Description

The TNETV2685FIDZUT9 is a cutting-edge integrated circuit (IC) developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is designed to cater to the advanced requirements of modern telecommunication networks, offering a robust solution for network infrastructure and connectivity applications.

Key Features

  • High Performance: The TNETV2685FIDZUT9 is built to deliver high-speed performance, ensuring efficient data processing and transmission across network platforms.
  • Energy Efficient: With energy efficiency in mind, this IC helps reduce the overall power consumption of the system, making it an eco-friendly choice for network operators.
  • Advanced Technology: Leveraging Texas Instruments' expertise in semiconductor technology, the TNETV2685FIDZUT9 incorporates the latest advancements in IC design to provide superior functionality and reliability.
  • Connectivity: This product is equipped with multiple connectivity options, facilitating seamless integration with various components and systems within the network infrastructure.
  • Durability: Designed to withstand the rigors of telecommunication environments, the TNETV2685FIDZUT9 is built to last, ensuring long-term operational stability.

Applications

The TNETV2685FIDZUT9 is versatile and can be used in a range of applications, including:

  • Network Routers and Switches
  • Wireless Communication Systems
  • Network Interface Cards
  • Telecommunication Equipment
  • High-Speed Data Transmission Modules

Quality Assurance

As with all Texas Instruments products, the TNETV2685FIDZUT9 undergoes rigorous testing and quality control measures to ensure that it meets the highest standards of performance and reliability. Customers can trust in the Texas Instruments brand for their network infrastructure needs.

Conclusion

In summary, the TNETV2685FIDZUT9 from Texas Instruments represents a state-of-the-art solution for network infrastructure. Its combination of high performance, energy efficiency, advanced technology, and durability makes it an ideal choice for telecommunications providers looking to enhance their network capabilities. With its wide range of applications and the backing of Texas Instruments' quality assurance, the TNETV2685FIDZUT9 is set to be a valuable component in the telecommunications industry.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess