EN
  • EN
  • DE

TNETV2685FIDZUT5

Part No TNETV2685FIDZUT5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797730-TNETV2685FIDZUT5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIDZUT5 CAD Model

Description

Introducing the TNETV2685FIDZUT5 from Texas Instruments

The TNETV2685FIDZUT5 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is specifically engineered to meet the rigorous demands of modern electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Performance: The TNETV2685FIDZUT5 is built to deliver exceptional performance. It is ideal for applications that require fast processing speeds and efficient data handling.
  • Energy Efficient: Despite its high performance, this IC is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.
  • Advanced Technology: Utilizing cutting-edge technology, the TNETV2685FIDZUT5 incorporates the latest advancements in semiconductor design, ensuring compatibility with the newest industry standards.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TNETV2685FIDZUT5 is no exception. This product is built to last and withstand the challenges of continuous operation.
  • Compact Size: The compact form factor of the TNETV2685FIDZUT5 makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the TNETV2685FIDZUT5 allows it to be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • High-speed data processing systems
  • Consumer electronics
  • Industrial control systems

With its combination of performance, efficiency, and reliability, the TNETV2685FIDZUT5 from Texas Instruments is an excellent choice for designers and engineers looking to enhance their systems. Whether you are developing the latest consumer gadgets or sophisticated industrial machinery, this integrated circuit will help you achieve your design goals with ease.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team. The TNETV2685FIDZUT5 is more than just a component; it's a building block for the future of electronics.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess