EN
  • EN
  • DE

TNETV1055ZDW

Part No TNETV1055ZDW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Base Product Number TNETV10
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374553-TNETV1055ZDW
Ultra Librarian 3D Model Ultra Librarian TNETV1055ZDW CAD Model

Description

The TNETV1055ZDW is a cutting-edge integrated voice and data processor designed by Texas Instruments, a leader in semiconductor innovation. This powerful processor is specifically tailored for the demands of voice over IP (VoIP) applications, providing a robust solution for both residential and small business gateways.

Key Features and Benefits

  • High-Performance Processing: At the core of the TNETV1055ZDW is a high-speed DSP-based processor, capable of handling complex voice and data processing tasks with ease. This ensures clear and reliable voice communication alongside efficient data handling.
  • Integrated Voice Processing: The processor includes advanced voice processing capabilities, such as echo cancellation, voice compression, and packetization, which are essential for delivering high-quality VoIP services.
  • Network Versatility: With support for a wide range of network protocols and interfaces, the TNETV1055ZDW is highly versatile and can be easily integrated into various network architectures.
  • Security Features: Security is paramount in communication devices, and the TNETV1055ZDW comes equipped with robust security features, including hardware-accelerated encryption and secure boot options, to protect against unauthorized access and threats.
  • Energy Efficient: Designed with power efficiency in mind, the TNETV1055ZDW helps to reduce overall power consumption, making it an environmentally friendly choice for energy-conscious consumers.
  • Scalability: The processor is designed to be scalable, allowing manufacturers to use it in a range of products, from basic VoIP phones to sophisticated multi-service gateways.

Applications

The TNETV1055ZDW is ideal for various applications including:

  • Residential VoIP Gateways
  • Small Business VoIP Solutions
  • Integrated Access Devices (IADs)
  • Multi-Service Business Gateways

In summary, the TNETV1055ZDW from Texas Instruments is a robust, high-performance processor that provides a comprehensive solution for integrated voice and data processing in VoIP and network gateway applications. Its combination of power efficiency, security, and scalability makes it a top choice for manufacturers looking to deliver top-tier communication devices.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5470 $55.6410
7+ $15.2181 $106.5267
11+ $14.7425 $162.1675
15+ $14.2670 $214.0050
19+ $13.7914 $262.0366
25+ $12.3647 $309.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess